TE Connectivity 2-1971905-6
- 收藏
- 对比
2-1971905-6
2460-2-1971905-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 12 Position, 3.3 mm [.129 in] Centerline, Wire & Cable, UL 94V-0, GRACE INERTIA 3.3
1最小包装量--
2-1971905-6详情
TE Connectivity 2-1971905-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1971905-6
TE Internal Description
PLUG HOUSING 12POS,KEYING-B,NEW GIC3.3
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Centerline (Pitch)u2009
3.3u2009mmu2009[u2009.129u2009inu2009]
Number of Positionsu2009
12
2-1971905-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。