TE Connectivity 2198230-2
- 收藏
- 对比
2198230-2
2460-2198230-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, SFP Enhanced, Not Optional, 1 x 2, Through Hole - Press-Fit
1最小包装量--
2198230-2详情
TE Connectivity 2198230-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2198230-2
TE Internal Description
SFP+ Enhanced 1x2, SAN Heatsink
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
16
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP+ Enhanced
Lightpipe Optionsu2009
Not Optional
2198230-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。