TE Connectivity 2198232-2
- 收藏
- 对比
2198232-2
2460-2198232-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, SFP Enhanced, With Lightpipe, 1 x 2, Dual Round, Standard
--最小包装量--
2198232-2详情
TE Connectivity 2198232-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lightpipe Optionsu2009
With Lightpipe
Pluggable I/O Applicationsu2009
SFP+ Enhanced
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
16
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
SFP+ Enhanced 1x2, SAN Heatsink, LP
TE Internal #
2198232-2
2198232-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。