TE Connectivity 2198264-3
- 收藏
- 对比
2198264-3
2460-2198264-3
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 128 Position, Mating Alignment, Keyed Mating Alignment Type, 8 Row, 8 Column, STRADA Whisper 4.5mm
1最小包装量--
2198264-3详情
TE Connectivity 2198264-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Alignment Typeu2009
Keyed
Mating Alignmentu2009
With
Row-to-Row Spacingu2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
128
Connector Systemu2009
Board-to-Board
TE Internal Description
SW 360, 8X8, 4.5, SN
TE Internal #
2198264-3
2198264-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。