TE Connectivity 2198318-5
- 收藏
- 对比
2198318-5
2460-2198318-5
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 32 Gb/s, Internal/External EMI Springs, zSFP Thermally Enhanced
1最小包装量--
2198318-5详情
TE Connectivity 2198318-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lightpipe Optionsu2009
Not Optional
Pluggable I/O Applicationsu2009
zSFP+ Thermally Enhanced
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Data Rate (Max)u2009(Gb/s)
32
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY
TE Internal #
2198318-5
2198318-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。