TE Connectivity 2198346-4
- 收藏
- 对比
2198346-4
2460-2198346-4
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 32 Gb/s, Elastomeric Gasket, zSFP Thermally Enhanced, With Lightpipe
1最小包装量--
2198346-4详情
TE Connectivity 2198346-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2198346-4
TE Internal Description
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Data Rate (Max)u2009(Gb/s)
32
EMI Containment Feature Typeu2009
Elastomeric Gasket
Pluggable I/O Applicationsu2009
zSFP+ Thermally Enhanced
Lightpipe Optionsu2009
With Lightpipe
2198346-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。