TE Connectivity 2198373-1
- 收藏
- 对比
2198373-1
2460-2198373-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 1, Elastomeric Gasket, Standard, Data Rate (Max) 28 Gb/s, 2 Port, zQSFP /QSFP28
1最小包装量--
2198373-1详情
TE Connectivity 2198373-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enhancementsu2009
Standard
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
2 x 1
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
TE Internal Description
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X1
TE Internal #
2198373-1
2198373-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。