TE Connectivity 2198723-1
- 收藏
- 对比
2198723-1
2460-2198723-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 32 Gb/s, Elastomeric Gasket, With Lightpipe, 1 x 6, Dual Round, Standard, Standard
1最小包装量--
2198723-1详情
TE Connectivity 2198723-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2198723-1
TE Internal Description
CAGEASSY,W/LIGHTS,PRESSFIT,1X6,zSFP+
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
32
EMI Containment Feature Typeu2009
Elastomeric Gasket
Lightpipe Optionsu2009
With Lightpipe
Port Matrix Configurationu2009
1 x 6
2198723-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。