TE Connectivity 2201289-1
- 收藏
- 对比
2201289-1
2460-2201289-1
无类别的
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Terminals
1最小包装量--
2201289-1详情
TE Connectivity 2201289-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
11.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
24 - 28
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
40
Wrench width
46
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
2201289-1拓展信息







哦! 它是空的。