TE Connectivity 2203808-1
- 收藏
- 对比
2203808-1
2460-2203808-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 4 Position, .157 in [4 mm] Centerline, Sealable, Blue, Wire & Cable, Signal, MCON Interconnection System
1最小包装量--
2203808-1详情
TE Connectivity 2203808-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLUG ASSY, 4P SEALED, KEY A, CPA
TE Internal #
2203808-1
2203808-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。