TE Connectivity 2204018-1
- 收藏
- 对比
2204018-1
2460-2204018-1
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Board-to-Bus Bar, 2 Position, Printed Circuit Board, Thermoplastic Glass Reinforced, Black, Swage Mount, Tray, CROWN CLIP Junior
1最小包装量--
2204018-1详情
TE Connectivity 2204018-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Conductor Thicknessu2009
5u2009mmu2009[u2009.197u2009inu2009]
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
无
Number of Positionsu2009
2
Connector Systemu2009
Board-to-Bus Bar
TE Internal Description
Dual Crown Clip Junior 150 Power Conn
TE Internal #
2204018-1
2204018-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。