TE Connectivity 2204416-8
- 收藏
- 对比
2204416-8
2460-2204416-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Board-to-Board, 26 Position, 5 mm Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2204416-8详情
TE Connectivity 2204416-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2204416-8
TE Internal Description
MB HD R/A.REC.2P+2LP+2P+20S S EXTEND
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
5
2204416-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。