TE Connectivity 2204421-1
- 收藏
- 对比
2204421-1
2460-2204421-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 36 Position, 2 mm / 5 mm [.078 in / .196 in] Centerline, MULTI-BEAM HD
1最小包装量--
2204421-1详情
TE Connectivity 2204421-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2204421-1
TE Internal Description
MULTI-BEAM HD VER. REC.15S+2P+2LP+2P+15S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
36
Centerline (Pitch)u2009(mm)
2, 5
Centerline (Pitch)u2009(in)
.078, .196
2204421-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。