TE Connectivity 2204422-4
- 收藏
- 对比
2204422-4
2460-2204422-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 38 Position, 2 mm / 5 mm [.196 in / .078 in] Centerline, Printed Circuit Board
1最小包装量--
2204422-4详情
TE Connectivity 2204422-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2204422-4
TE Internal Description
MULTI-BEAM HD VER.REC.15S+2LP+6P+15S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
38
Centerline (Pitch)u2009(mm)
2, 5
Centerline (Pitch)u2009(in)
.078, .196
2204422-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。