TE Connectivity 2204440-2
- 收藏
- 对比
2204440-2
2460-2204440-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 42 Position, 5 mm / 2 mm / 7 mm [.275 in / .196 in / .078 in] Centerline, MULTI-BEAM HD
1最小包装量--
2204440-2详情
TE Connectivity 2204440-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.078, .196, .275
Centerline (Pitch)u2009(mm)
2, 5, 7
Number of Positionsu2009
42
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MULTI-BEAM HD R/A PLUG 15S+8P+4P+15S
TE Internal #
2204440-2
2204440-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。