TE Connectivity 2204446-1
- 收藏
- 对比
2204446-1
2460-2204446-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 14 Position, 6 mm / 4 mm [.157 in / .236 in] Centerline, MULTI-BEAM HD
1最小包装量--
2204446-1详情
TE Connectivity 2204446-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2204446-1
Centerline (Pitch)u2009(in)
.157, .236
Centerline (Pitch)u2009(mm)
4, 6
Number of Positionsu2009
14
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MULTI-BEAM HD R/A PLUG 10S+2P+2P
2204446-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。