TE Connectivity 2204446-3
- 收藏
- 对比
2204446-3
2460-2204446-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 17 Position, 4 mm / 5 mm [.196 in / .157 in] Centerline, MULTI-BEAM HD
1最小包装量--
2204446-3详情
TE Connectivity 2204446-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.157, .196
Centerline (Pitch)u2009(mm)
4, 5
Number of Positionsu2009
17
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MULTI-BEAM HD R/A PLUG 2P+15S
TE Internal #
2204446-3
2204446-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。