TE Connectivity 2204452-2
- 收藏
- 对比
2204452-2
2460-2204452-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 38 Position, 2 mm / 5 mm [.078 in / .196 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2204452-2详情
TE Connectivity 2204452-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2204452-2
TE Internal Description
MULTI-BEAM HD R/A PLUG 15S+2LP+6P+15S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
38
Centerline (Pitch)u2009(mm)
2, 5
Centerline (Pitch)u2009(in)
.078, .196
2204452-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。