TE Connectivity 2204456-1
- 收藏
- 对比
2204456-1
2460-2204456-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 24 Position, 6 mm / 2 mm [.078 in / .236 in] Centerline, MULTI-BEAM HD
1最小包装量--
2204456-1详情
TE Connectivity 2204456-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.078, .236
Centerline (Pitch)u2009(mm)
2, 6
Number of Positionsu2009
24
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MULTI-BEAM HD R/A PLUG 4VP+20S SOLDER
TE Internal #
2204456-1
2204456-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。