TE Connectivity 2204581-1
- 收藏
- 对比
2204581-1
2460-2204581-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Wire-to-Board, 3 Position, 5.7 mm [.224 in] Centerline, ELCON Mini
1最小包装量--
2204581-1详情
TE Connectivity 2204581-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5.7u2009mmu2009[u2009.224u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
ELCON MINI 3P RA HEADER,PRESS-FIT,T/P
TE Internal #
2204581-1
2204581-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。