TE Connectivity 2205073-3
- 收藏
- 对比
2205073-3
2460-2205073-3
电缆组件
--
大陆
立即发货

MICRO-MATCH MOW to MICRO-MATCH Cable Assembly, 14 Positions, .656 ft [.2 m], Gray Cable, 28 AWG, 159.8 – 159.88 mm², Ribbon Cable
1最小包装量--
2205073-3详情
TE Connectivity 2205073-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2205073-3
TE Internal Description
CA MICRO-MATCH MOW-PB 14POS
Cable Assembly Typeu2009
MICRO-MATCH MOW to MICRO-MATCH
Keyed Positionu2009
1
Equalizedu2009
无
Wire Sizeu2009(AWG)
28
Wire Sizeu2009(mm²)
159.8 – 159.88
2205073-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。