TE Connectivity 2-206934-1
- 收藏
- 对比
2-206934-1
2460-2-206934-1
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Assembly, 600 VDC, Wire-to-Panel / Wire-to-Board, 37 Position, Receptacle, Pin, Signal, Black, AMP CPC
1最小包装量--
2-206934-1详情
TE Connectivity 2-206934-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Product Typeu2009
连接器组件
Operating Voltageu2009(VDC)
600
Connector Systemu2009
Wire-to-Board, Wire-to-Panel
Number of Positionsu2009
37
Sealableu2009
无
TE Internal #
2-206934-1
TE Internal Description
CPC RECPT ASSEMBLY SIZE 23-37
2-206934-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。