TE Connectivity 2-2069574-1
- 收藏
- 对比
2-2069574-1
2460-2-2069574-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 22 Position, Fully Shrouded, Through Hole - Solder, Signal
1最小包装量--
2-2069574-1详情
TE Connectivity 2-2069574-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Termination Method to Printed Circuit Boardu2009
Through Hole - Solder
TE Internal #
2-2069574-1
TE Internal Description
DYNAMIC 1900D HDR ASSY V-TYPE 22P YELLOW
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
22
Number of Rowsu2009
2
2-2069574-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。