TE Connectivity 2-207596-0
- 收藏
- 对比
2-207596-0
2460-2-207596-0
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Assembly, Plug, 2 Inserts, Sealable, Flange with Mounting Holes, Panel Mount, AMP ARINC 404 Series
1最小包装量--
2-207596-0详情
TE Connectivity 2-207596-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Mount Feature Typeu2009
带安装孔的法兰
Sealableu2009
有
Number of Insertsu2009
2
Connector & Housing Typeu2009
Plug
Connector Product Typeu2009
连接器组件
TE Internal Description
CONNECTOR RME2P
TE Internal #
2-207596-0
2-207596-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。