TE Connectivity 2-2083034-5
- 收藏
- 对比
2-2083034-5
2460-2-2083034-5
电缆组件
--
大陆
立即发货

Mini HVL Pigtail Cable Assembly, 2 Position, .5 m [1.64 ft], LV-2, 125 VAC, Yellow Housing, Mini HVL male to pigtail, Mini HVL Plug
1最小包装量--
2-2083034-5详情
TE Connectivity 2-2083034-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Cable Assembly Mini HVL male to pigtail
Product Lineu2009
Mini HVL male to pigtail
Wire Color (Base)u2009
White
Cable Assembly Lengthu2009
.5u2009mu2009[u20091.64u2009ftu2009]
Voltage Ratingu2009(VAC)
125
Connector Type (End A)u2009
Mini HVL Plug
TE Internal #
2-2083034-5
2-2083034-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。