TE Connectivity 2-208970-2
- 收藏
- 对比
2-208970-2
2460-2-208970-2
背板连接器 - ARINC
--
大陆
立即发货

Conn Rack and Panel ARINC 600 SKT 150/150/13 POS Crimp ST
1最小包装量--
2-208970-2详情
TE Connectivity 2-208970-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
预载
有
辐射硬化
无
2-208970-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。