TE Connectivity 2-2111475-2
- 收藏
- 对比
2-2111475-2
2460-2-2111475-2
Keystone - 插件
--
大陆
立即发货

Te Connectivity S/c Jack, Utp, C6, Black, Bulk
1最小包装量--
2-2111475-2详情
TE Connectivity 2-2111475-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polycarbonate
Contact Materials
Copper
RoHS
Compliant
屏蔽/屏蔽
Unshielded
房屋颜色
Black
弱电
Compliant
可燃性等级
UL94 V-0
2-2111475-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。