TE Connectivity 2212031-2
- 收藏
- 对比
2212031-2详情
TE Connectivity 2212031-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) Brazilian Receptacles
Manufacturer Part Number
P-E5-K3RQB0
Manufacturer
Grace Technologies
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
通孔
包装
盒或托盘
触点类型
MACHINED SIGNAL
触点性别
SKT
线规
20-24(AWG)
家人
HIgh Current ELCON Drawer Connectors
最大额定电流
5(A)
知识产权评级
IP65
2212031-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。