TE Connectivity 2212172-1
- 收藏
- 对比
2212172-1
2460-2212172-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Panel, 11 Position, 250 mm [9.84 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
2212172-1详情
TE Connectivity 2212172-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2212172-1
TE Internal Description
FORGE, ASSY PIN, 6#0-3#4-1#8-0#12-0#22
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
11
Centerline (Pitch)u2009
250u2009mmu2009[u20099.84u2009inu2009]
2212172-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。