注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥274.553748
10
¥259.012968
100
¥244.351861
500
¥230.520618
1000
¥217.472283
TE Connectivity 2212305-1
- 收藏
- 对比
2212305-1
2460-2212305-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Panel, 6 Position, 250 mm [9.84 in] Centerline, Wire & Cable, UL 94V-0
--最小包装量--
¥
总价: ¥
2212305-1详情
TE Connectivity 2212305-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2212305-1
TE Internal Description
FORGE, ASSY PIN, 4#0-0#4-0#8-0#12-2#22
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
6
Centerline (Pitch)u2009
250u2009mmu2009[u20099.84u2009inu2009]
2212305-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。