注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥437.478583
10
¥412.715643
100
¥389.354379
500
¥367.315451
1000
¥346.524011
TE Connectivity 2212339-1
- 收藏
- 对比
2212339-1
2460-2212339-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Panel, 10 Position, 250 mm [9.84 in] Centerline, Wire & Cable, UL 94V-0
--最小包装量--
¥
总价: ¥
2212339-1详情
TE Connectivity 2212339-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
250u2009mmu2009[u20099.84u2009inu2009]
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Panel
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
FORGE, ASSY PIN, 2#0-2#4-2#8-2#12-2#22
TE Internal #
2212339-1
2212339-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。