TE Connectivity 2213231-1
- 收藏
- 对比
2213231-1
2460-2213231-1
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 5 Position, 5 Power Positions, Contacts Preloaded, Mating Retention, Receptacle, Socket
1最小包装量--
2213231-1详情
TE Connectivity 2213231-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2213231-1
TE Internal Description
NECTOR M ASSY, FIELD INSTALL SKT, 5P
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Sealableu2009
无
Reverse Genderu2009
无
Hermetically Sealedu2009
无
2213231-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。