TE Connectivity 2213617-3
- 收藏
- 对比
2213617-3
2460-2213617-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Hermaphroditic Connector, Horizontal, Board-to-Board, 6 Position, 4 mm [.157 in] Centerline, Gold, Surface Mount, Natural
1最小包装量--
2213617-3详情
TE Connectivity 2213617-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
6
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Horizontal
PCB Connector Assembly Typeu2009
PCB Mount Hermaphroditic Connector
TE Internal Description
HERM BLADE & RCPT,LATCH, POST,SEL GOLD
TE Internal #
2213617-3
2213617-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。