TE Connectivity 2213753-4
- 收藏
- 对比
2213753-4
2460-2213753-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 5 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board, Universal MATE-N-LOK
1最小包装量--
2213753-4详情
TE Connectivity 2213753-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
5 POS HIGH TEMP MATE-N-LOK SOCKET ASSM
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
TE Internal #
2213753-4
2213753-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。