TE Connectivity 2213871-1
- 收藏
- 对比
2213871-1
2460-2213871-1
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Base Assemblies, Black, Diameter 3 in [76 mm], Sleeve Compatible / Not Vented, 7 Position, Sealable, LUMAWISE Endurance N
1最小包装量--
2213871-1详情
TE Connectivity 2213871-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
7
Lighting Connector Features Includedu2009
Not Vented, Sleeve Compatible
Product Diameteru2009
76u2009mmu2009[u20093u2009inu2009]
Primary Product Coloru2009
Black
TE Internal Description
LIGHT CONTROLLER BASE ASSY,76MM DIA,7POS
TE Internal #
2213871-1
2213871-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。