TE Connectivity 2214574-4
- 收藏
- 对比
2214574-4
2460-2214574-4
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 2, Elastomeric Gasket, Standard, Data Rate (Max) 14 Gb/s, 4 Port, QSFP/QSFP
1最小包装量--
2214574-4详情
TE Connectivity 2214574-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2214574-4
TE Internal Description
2X2 QSFP CAGE AND PT CONNECTOR ASSEMBLY
Enhancementsu2009
Standard
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Elastomeric Gasket
Port Matrix Configurationu2009
2 x 2
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
2214574-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。