TE Connectivity 2-2170703-7
- 收藏
- 对比
2-2170703-7
2460-2-2170703-7
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Data Rate (Max) 28 Gb/s, 1 Port, 0 Rear EONs per Port Column
1最小包装量--
2-2170703-7详情
TE Connectivity 2-2170703-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2170703-7
TE Internal Description
CAGE ASSEMBLY, QSFP28 1X1, SPRING
Data Rate (Max)u2009(Gb/s)
28
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 1
Pluggable I/O Product Typeu2009
Cage Assembly
2-2170703-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。