TE Connectivity 2-2176405-5
- 收藏
- 对比
2-2176405-5详情
TE Connectivity 2-2176405-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Other
With front ring
有
Type of control element
Toggle
With light source
无
2-2176405-5拓展信息








哦! 它是空的。