TE Connectivity 2-2176436-8
- 收藏
- 对比
2-2176436-8详情
TE Connectivity 2-2176436-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
50
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
40 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
325 - 650
Type of electrical connection of main circuit
Bolt connection
2-2176436-8拓展信息








哦! 它是空的。