TE Connectivity 2-2205130-1
- 收藏
- 对比
2-2205130-1
2460-2-2205130-1
电缆组件
--
大陆
立即发货

INDUSTRIAL MINI I/O Pigtail Cable Assembly, 8 Positions, 1.64 ft [.5 m], 1 Gb/s, Black Cable, Shielded, 26 AWG, .129 mm², INDUSTRIAL MINI I/O Plug
1最小包装量--
2-2205130-1详情
TE Connectivity 2-2205130-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2205130-1
TE Internal Description
CA MINI IO TYPE II PIGTAIL
Cable Assembly Typeu2009
INDUSTRIAL MINI I/O Pigtail
Equalizedu2009
无
Wire Sizeu2009(AWG)
26
Wire Sizeu2009(mm²)
.129
Outside Cable Diameteru2009
6.2u2009mmu2009[u2009.244u2009inu2009]
2-2205130-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。