TE Connectivity 2-2205132-4
- 收藏
- 对比
2-2205132-4
2460-2-2205132-4
电缆组件
--
大陆
立即发货

INDUSTRIAL MINI I/O Cable Assembly, 8 Positions, 9.84 ft [3 m], 1 Gb/s, Black Cable, Equalized, Shielded, 26 AWG, .129 mm², INDUSTRIAL MINI I/O Plug
1最小包装量--
2-2205132-4详情
TE Connectivity 2-2205132-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2205132-4
TE Internal Description
CA MINI IO MINI IO TYPE II
Cable Assembly Typeu2009
INDUSTRIAL MINI I/O
Equalizedu2009
有
Wire Sizeu2009(AWG)
26
Wire Sizeu2009(mm²)
.129
Outside Cable Diameteru2009
6.2u2009mmu2009[u2009.244u2009inu2009]
2-2205132-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。