TE Connectivity 2-221128-5
- 收藏
- 对比
2-221128-5
2460-2-221128-5
集成电路(IC)
--
大陆
立即发货

CABLE TERMINATED, MALE, BNC CONNECTOR, CRIMP, PLUG
1最小包装量--
2-221128-5详情
TE Connectivity 2-221128-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
2-221128-5
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
Contact Finish Mating
GOLD
Contact Materials
BRASS
Manufacturer Series
221128
Mounting Styles
STRAIGHT
JESD-609代码
e4
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLES: RG 180/U; RG 195/U-3
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
GOLD
2-221128-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。