TE Connectivity 2-2213819-6
- 收藏
- 对比
2-2213819-6详情
TE Connectivity 2-2213819-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Silver
底架
表面贴装
Manufacturer Part Number
DS201A-C4/0.03
Manufacturer
ABB控制
Contact Materials
Brass
RoHS
Non-Compliant
Package
Box
厂商
TE Connectivity ALCOSWITCH 交换机
Product Status
活跃
系列
*
触点额定电流
50 mA
照明类型
Illuminated
达到SVHC
无SVHC
2-2213819-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。