TE Connectivity 2-221607-6
- 收藏
- 对比
2-221607-6
2460-2-221607-6
集成电路(IC)
--
大陆
立即发货

2-221607-6 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-221607-6详情
TE Connectivity 2-221607-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
BRASS
Manufacturer Part Number
2-221607-6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Manufacturer Series
221607
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
触点性别
MALE
触点样式
圆柱销
连接器支持类型
连接器附件
装配项目名称
CONTACT
2-221607-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。