TE Connectivity 2-2232516-1
- 收藏
- 对比
2-2232516-1
2460-2-2232516-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Board-to-Board, 20 Position, 1.27 mm [.05 in] Centerline, 2 Row, Size 2, Rectangular, SCSI Connectors
1最小包装量--
2-2232516-1详情
TE Connectivity 2-2232516-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2232516-1
TE Internal Description
SCSI .050 REC ASSY 20P PB-FRE
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
20
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Rowsu2009
2
2-2232516-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。