TE Connectivity 2-2232875-3
- 收藏
- 对比
2-2232875-3
2460-2-2232875-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 2 Position, 6 mm [.236 in] Centerline, Wire & Cable, UL 94V-0, GWT 750°C (Without Flame)
1最小包装量--
2-2232875-3详情
TE Connectivity 2-2232875-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
GIC6.0MM CONNECTOR PLUG HOUSING 2POS
TE Internal #
2-2232875-3
2-2232875-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。