TE Connectivity 222590-000
- 收藏
- 对比
222590-000
2460-222590-000
集成电路(IC)
--
大陆
立即发货

TE Connectivity 203M210-19B05
1最小包装量--
222590-000详情
TE Connectivity 222590-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
222590-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.81
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
222590
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
222590-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。