TE Connectivity 2-2266686-1
- 收藏
- 对比
2-2266686-1
2460-2-2266686-1
工具
--
大陆
立即发货

Applicators, Mechanical Feed, OCEAN, Female Adapter Post - Pacific Style Interface, 30 mm (1.12) Stroke Terminator
1最小包装量--
2-2266686-1详情
TE Connectivity 2-2266686-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Applicator & Product Styleu2009
OCEAN
Application Interfaceu2009
Female Adapter Post - Pacific Style
Terminator Typeu2009
30 mm (1.12) Stroke Terminator
Wire Crimp Widthu2009
3.33u2009mmu2009[u2009.131u2009inu2009]
Applicator Feed Typeu2009
Mechanical
TE Internal Description
OC-PA-S-FM-131F182F-105-1440
TE Internal #
2-2266686-1
2-2266686-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。