TE Connectivity 2-2266954-2
- 收藏
- 对比
2-2266954-2
2460-2-2266954-2
无类别的
--
大陆
立即发货

2-2266954-2 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
2-2266954-2详情
TE Connectivity 2-2266954-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
pivoted
Video resolution
600 x 480 Pixel,800 x 600 Pixel,1024 x 758 Pixel,1920 x 1200 Pixel
AWG
32
Cable use
TV/monitor
Cable features
Colour-coded,Flexible,Metal foil shield,UL-approved,Duplex use connector,gold plated connectors
Type A
USB 3.2 2nd Gen connector C (USB 3.1)
Version
Adapter
Type B
VGA socket
No. of A connectors
1x
Cable version
SVGA,VGA,WQXGA,XGA,QXGA
Factory colour
Black
2-2266954-2拓展信息







哦! 它是空的。