TE Connectivity 2226744-6
- 收藏
- 对比
2226744-6
2460-2226744-6
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Wire-to-Bus Bar, 1 Position, Bus Bar / Wire & Cable, Thermoplastic, Blue, Thread, Package, Vertical, Copper, Plug, Normal, Power
1最小包装量--
2226744-6详情
TE Connectivity 2226744-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2226744-6
TE Internal Description
KIT, PIN, SNAP-LUG, BLUE, 3/8 THREAD
Connector Systemu2009
Wire-to-Bus Bar
Number of Positionsu2009
1
Connector & Contact Terminates Tou2009
Bus Bar, Wire & Cable
Housing Materialu2009
Thermoplastic
Housing Coloru2009
Blue
2226744-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。